TDK-Lambda Americas Inc., High Power Division Inductor, 1.5Uh, 20%, 1.2A, 0806; Inductance Tdk MLP2016S1R5MT

Description
INDUCTOR, 1.5UH, 20%, 1.2A, 0806; Inductance:1.5µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, 20%, 1.2A, 0806; Inductance:1.5µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 20%, 1.2A, 0806; Inductance Tdk - 75Y6383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 1.2A, 0806; Inductance Tdk
75Y6383
Inductor, 1.5Uh, 20%, 1.2A, 0806; Inductance Tdk 75Y6383
INDUCTOR, 1.5UH, 20%, 1.2A, 0806; Inductance:1.5µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 1.2A, 0806; Inductance:1.5µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.117ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6383
Product Name Inductor, 1.5Uh, 20%, 1.2A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details