TDK-Lambda Americas Inc., High Power Division Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk MLP2016S1R0MT

Description
INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk - 75Y6382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk
75Y6382
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk 75Y6382
INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6382
Product Name Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details