TDK U.S.A. Corporation Fixed Inductors MLP2016HR47MT0S1

Description
470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15727-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15727-1-ND
Fixed Inductors 445-15727-1-ND
470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15727-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15727-6-ND
Fixed Inductors 445-15727-6-ND
470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15727-2-ND
Fixed Inductors 445-15727-2-ND
470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.7A 68.75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2016HR47MT0S1
747522-MLP2016HR47MT0S1
Fixed Inductors - MLP2016HR47MT0S1 747522-MLP2016HR47MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 747522-MLP2016HR47MT 0S1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 747522-MLP2016HR47MT0S1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
1.7A 68.75 MOHM Inductor and Choke - 71-MLP2016HR47MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7A 68.75 MOHM Inductor and Choke
71-MLP2016HR47MT0S1
1.7A 68.75 MOHM Inductor and Choke 71-MLP2016HR47MT0S1
FIXED IND 470NH 1.7A 68.75 MOHM Product overview: MLP2016HR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 68.75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.7A, 68.75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016HR47MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.7A 68.75 MOHM Product overview: MLP2016HR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 68.75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.7A, 68.75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016HR47MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk - 24AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk
24AC5077
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk 24AC5077
INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes

Supplier's Site
FIXED IND 470NH 1.7A 55 MOHM SMD - 769-MLP2016HR47MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 1.7A 55 MOHM SMD
769-MLP2016HR47MT0S1
FIXED IND 470NH 1.7A 55 MOHM SMD 769-MLP2016HR47MT0S1
FIXED IND 470NH 1.7A 55 MOHM SMD

FIXED IND 470NH 1.7A 55 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15727-1-ND 747522-MLP2016HR47MT0S1 71-MLP2016HR47MT0S1 24AC5077 769-MLP2016HR47MT0S1
Product Name Fixed Inductors Fixed Inductors - MLP2016HR47MT0S1 1.7A 68.75 MOHM Inductor and Choke Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk FIXED IND 470NH 1.7A 55 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details