TDK-Lambda Americas Inc., High Power Division Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk MLP2016HR47MT

Description
INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk - 75Y6378 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk
75Y6378
Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk 75Y6378
INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 1.7A, 0806; Inductance:470nH; Product Range:MLP Series; DC Current Rating:1.7A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.06875ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6378
Product Name Inductor, 0.47Uh, 20%, 1.7A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details