TDK-Lambda Americas Inc., High Power Division Inductor, 4.7Uh, 20%, 1.1A, 0806; Inductance Tdk MLP2016H4R7MT

Description
INDUCTOR, 4.7UH, 20%, 1.1A, 0806; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:1.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.2ohm; Inductance Tolerance:±RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, 20%, 1.1A, 0806; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:1.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.2ohm; Inductance Tolerance:±RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 20%, 1.1A, 0806; Inductance Tdk - 75Y6381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 1.1A, 0806; Inductance Tdk
75Y6381
Inductor, 4.7Uh, 20%, 1.1A, 0806; Inductance Tdk 75Y6381
INDUCTOR, 4.7UH, 20%, 1.1A, 0806; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:1.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.2ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 1.1A, 0806; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:1.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.2ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6381
Product Name Inductor, 4.7Uh, 20%, 1.1A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details