TDK U.S.A. Corporation Fixed Inductors MLP2016H3R3MT0S1

Description
3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15725-1-ND
Fixed Inductors 445-15725-1-ND
3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15725-6-ND
Fixed Inductors 445-15725-6-ND
3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15725-2-ND
Fixed Inductors 445-15725-2-ND
3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2016H3R3MT0S1
885147-MLP2016H3R3MT0S1
Fixed Inductors - MLP2016H3R3MT0S1 885147-MLP2016H3R3MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 885147-MLP2016H3R3MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 3.3 µH Shielded Multilayer Inductor 1.2 A 150mOhm Max 0806 (2016 Metric) Package: Reel - TR Package: 0806 (2016 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15725-6, 445-15725-2, 445-15725-1, MLP2016H3R3M

Manufacturer: TDK Corporation
Win Source Part Number: 885147-MLP2016H3R3MT0S1
Series: MLP
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Shielded Multilayer Inductor 1.2 A 150mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15725-6, 445-15725-2, 445-15725-1, MLP2016H3R3M

Buy Now Datasheet
SMD 3.3UH 1.2A 150MOHM Inductor and Choke - 71-MLP2016H3R3MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.2A 150MOHM Inductor and Choke
71-MLP2016H3R3MT0S1
SMD 3.3UH 1.2A 150MOHM Inductor and Choke 71-MLP2016H3R3MT0S1
FIXED IND 3.3UH 1.2A 150MOHM SMD Product overview: MLP2016H3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H3R3MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.2A 150MOHM SMD Product overview: MLP2016H3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H3R3MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 20%, 1.2A, 0806; Inductance Tdk - 24AC5079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 1.2A, 0806; Inductance Tdk
24AC5079
Inductor, 3.3Uh, 20%, 1.2A, 0806; Inductance Tdk 24AC5079
INDUCTOR, 3.3UH, 20%, 1.2A, 0806; Inductance:3.3µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.15ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 1.2A, 0806; Inductance:3.3µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.15ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15725-1-ND 885147-MLP2016H3R3MT0S1 71-MLP2016H3R3MT0S1 24AC5079
Product Name Fixed Inductors Fixed Inductors - MLP2016H3R3MT0S1 SMD 3.3UH 1.2A 150MOHM Inductor and Choke Inductor, 3.3Uh, 20%, 1.2A, 0806; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details