TDK U.S.A. Corporation 2.2UH 1.2A 137.5 MOHM Inductor and Choke MLP2016H2R2MT0S1

Description
FIXED IND 2.2UH 1.2A 137.5 MOHM Product overview: MLP2016H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.2A, 137.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.2A, 137.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.2A 137.5 MOHM Product overview: MLP2016H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.2A, 137.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.2A, 137.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 1.2A 137.5 MOHM Inductor and Choke - 71-MLP2016H2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.2A 137.5 MOHM Inductor and Choke
71-MLP2016H2R2MT0S1
2.2UH 1.2A 137.5 MOHM Inductor and Choke 71-MLP2016H2R2MT0S1
FIXED IND 2.2UH 1.2A 137.5 MOHM Product overview: MLP2016H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.2A, 137.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.2A, 137.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 137.5 MOHM Product overview: MLP2016H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.2A, 137.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.2A, 137.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016H2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2016H2R2MT0S1
747521-MLP2016H2R2MT0S1
Fixed Inductors - MLP2016H2R2MT0S1 747521-MLP2016H2R2MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 747521-MLP2016H2R2MT 0S1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1725+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747521-MLP2016H2R2MT0S1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1725+
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - 445-15724-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15724-2-ND
Fixed Inductors 445-15724-2-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15724-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15724-1-ND
Fixed Inductors 445-15724-1-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15724-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15724-6-ND
Fixed Inductors 445-15724-6-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2016H2R2MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016H2R2MT0S1
Fixed Inductors MLP2016H2R2MT0S1
FIXED IND 2.2UH 1.2A 137.5 MOHM

FIXED IND 2.2UH 1.2A 137.5 MOHM

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk - 24AC5078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
24AC5078
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk 24AC5078
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 2.2UH 1.2A 110 MOHM - 769-MLP2016H2R2MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.2A 110 MOHM
769-MLP2016H2R2MT0S1
FIXED IND 2.2UH 1.2A 110 MOHM 769-MLP2016H2R2MT0S1
FIXED IND 2.2UH 1.2A 110 MOHM

FIXED IND 2.2UH 1.2A 110 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2016H2R2MT0S1 747521-MLP2016H2R2MT0S1 445-15724-2-ND MLP2016H2R2MT0S1 24AC5078 769-MLP2016H2R2MT0S1
Product Name 2.2UH 1.2A 137.5 MOHM Inductor and Choke Fixed Inductors - MLP2016H2R2MT0S1 Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk FIXED IND 2.2UH 1.2A 110 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers