TDK U.S.A. Corporation Fixed Inductors MLP2016H1R5MT0S1

Description
1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15723-2-ND
Fixed Inductors 445-15723-2-ND
1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15723-1-ND
Fixed Inductors 445-15723-1-ND
1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15723-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15723-6-ND
Fixed Inductors 445-15723-6-ND
1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15723-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers