TDK U.S.A. Corporation Fixed Inductors MLP2012VR47MT0S1

Description
470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9502-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9502-6-ND
Fixed Inductors 445-9502-6-ND
470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9502-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9502-2-ND
Fixed Inductors 445-9502-2-ND
470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9502-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9502-1-ND
Fixed Inductors 445-9502-1-ND
470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9502-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details