TDK U.S.A. Corporation Fixed Inductors MLP2012V2R2MT0S1

Description
2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15720-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15720-1-ND
Fixed Inductors 445-15720-1-ND
2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15720-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15720-2-ND
Fixed Inductors 445-15720-2-ND
2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15720-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15720-6-ND
Fixed Inductors 445-15720-6-ND
2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 700mA 360mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 700MA 360MOHM Inductor and Choke - 71-MLP2012V2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 360MOHM Inductor and Choke
71-MLP2012V2R2MT0S1
2.2UH 700MA 360MOHM Inductor and Choke 71-MLP2012V2R2MT0S1
FIXED IND 2.2UH 700MA 360MOHM SM Product overview: MLP2012V2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 360MOHM SM Product overview: MLP2012V2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2012V2R2MT0S1
754961-MLP2012V2R2MT0S1
Fixed Inductors - MLP2012V2R2MT0S1 754961-MLP2012V2R2MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 754961-MLP2012V2R2MT 0S1 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 360mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 700mA Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754961-MLP2012V2R2MT0S1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 360mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 700mA
Inductance Frequency - Test: 2MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15720-1-ND 71-MLP2012V2R2MT0S1 754961-MLP2012V2R2MT0S1
Product Name Fixed Inductors 2.2UH 700MA 360MOHM Inductor and Choke Fixed Inductors - MLP2012V2R2MT0S1
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details