TDK U.S.A. Corporation Fixed Inductors MLP2012SR47T

Description
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6368-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6368-1-ND
Fixed Inductors 445-6368-1-ND
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6368-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6368-6-ND
Fixed Inductors 445-6368-6-ND
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6368-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers