TDK U.S.A. Corporation Fixed Inductors - MLP2012SR47MT0S1 MLP2012SR47MT0S1

Description
Manufacturer: TDK Corporation Win Source Part Number: 885146-MLP2012SR47MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 1.2 A 117mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: MLP2012SR47M, 445-6367-6, 445-6367-2, 445-6367-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885146-MLP2012SR47MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 1.2 A 117mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: MLP2012SR47M, 445-6367-6, 445-6367-2, 445-6367-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLP2012SR47MT0S1
885146-MLP2012SR47MT0S1
Fixed Inductors - MLP2012SR47MT0S1 885146-MLP2012SR47MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 885146-MLP2012SR47MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 1.2 A 117mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: MLP2012SR47M, 445-6367-6, 445-6367-2, 445-6367-1

Manufacturer: TDK Corporation
Win Source Part Number: 885146-MLP2012SR47MT0S1
Series: MLP
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Shielded Multilayer Inductor 1.2 A 117mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: MLP2012SR47M, 445-6367-6, 445-6367-2, 445-6367-1

Buy Now Datasheet
Fixed Inductors - 445-6367-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6367-1-ND
Fixed Inductors 445-6367-1-ND
470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6367-2-ND
Fixed Inductors 445-6367-2-ND
470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6367-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6367-6-ND
Fixed Inductors 445-6367-6-ND
470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.2A 117MOHM Inductor and Choke - 71-MLP2012SR47MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 117MOHM Inductor and Choke
71-MLP2012SR47MT0S1
SMD 1.2A 117MOHM Inductor and Choke 71-MLP2012SR47MT0S1
FIXED IND 470NH 1.2A 117MOHM SMD Product overview: MLP2012SR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 117MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012SR47MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.2A 117MOHM SMD Product overview: MLP2012SR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 117MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012SR47MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 885146-MLP2012SR47MT0S1 445-6367-1-ND 71-MLP2012SR47MT0S1
Product Name Fixed Inductors - MLP2012SR47MT0S1 Fixed Inductors SMD 1.2A 117MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details