TDK U.S.A. Corporation 2.2UH 600MA 429MOHM Inductor and Choke MLP2012S2R2TT0S1

Description
FIXED IND 2.2UH 600MA 429MOHM SM Product overview: MLP2012S2R2TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 429MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 429MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2TT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 600MA 429MOHM SM Product overview: MLP2012S2R2TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 429MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 429MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2TT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 600MA 429MOHM Inductor and Choke - 71-MLP2012S2R2TT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 600MA 429MOHM Inductor and Choke
71-MLP2012S2R2TT0S1
2.2UH 600MA 429MOHM Inductor and Choke 71-MLP2012S2R2TT0S1
FIXED IND 2.2UH 600MA 429MOHM SM Product overview: MLP2012S2R2TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 429MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 429MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2TT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 600MA 429MOHM SM Product overview: MLP2012S2R2TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 429MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 429MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2TT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLP2012S2R2TT0S1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 600MA 429 MOHM

FIXED IND 2.2UH 600MA 429 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLP2012S2R2TT0S1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 600mA 429mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 600mA 429mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLP2012S2R2TT0S1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 600mA 429mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 600mA 429mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2012S2R2TT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2012S2R2TT0S1
Fixed Inductors MLP2012S2R2TT0S1
FIXED IND 2.2UH 600MA 429MOHM SM

FIXED IND 2.2UH 600MA 429MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2012S2R2TT0S1 445-MLP2012S2R2TT0S1DKR-ND MLP2012S2R2TT0S1
Product Name 2.2UH 600MA 429MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers