FIXED IND 2.2UH 600MA 330MOHM SM Product overview: MLP2012S2R2T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2T can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 600mA 330mOhm 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 600mA 330mOhm 0805 (2012 Metric)
Win Source Part Number: 1379169-MLP2012S2R2T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLP
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 600 mA
Shielding: Shielded
DC Resistance (DCR): 330mOhm
Inductance Frequency - Test: 2 MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLP2012S2R2T | 445-6766-6-ND | 1379169-MLP2012S2R2T |
| Product Name | 2.2UH 600MA 330MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |