FIXED IND 2.2UH 800MA 299MOHM SM Product overview: MLP2012S2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 299MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 299MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S2R2MT0S1 can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 800mA 299mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 800mA 299mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 800mA 299mOhm Max 0805 (2012 Metric)
INDUCTOR, 2.2UH, 20%, 0.8A, 0805; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:800mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila
800mA 2.2uH ±20% 230mΩ 0805 Inductors (SMD) ROHS
FIXED IND 2.2UH 800MA 299MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-MLP2012S2R2MT0S1 | 445-6364-2-ND | 99Y1989 | MLP2012S2R2MT0S1 | MLP2012S2R2MT0S1 |
| Product Name | 2.2UH 800MA 299MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, 20%, 0.8A, 0805; Inductance Tdk | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |