TDK-Lambda Americas Inc., High Power Division Surface Mount High Frequency Inductor, Mlp Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 Ohm Rohs Compliant Tdk MLP2012S2R2MT000

Description
Surface Mount High Frequency Inductor, MLP Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MLP Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlp Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 Ohm Rohs Compliant Tdk - 99W2665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlp Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 Ohm Rohs Compliant Tdk
99W2665
Surface Mount High Frequency Inductor, Mlp Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 Ohm Rohs Compliant Tdk 99W2665
Surface Mount High Frequency Inductor, MLP Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLP Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 99W2665
Product Name Surface Mount High Frequency Inductor, Mlp Series, 2.2 H, 20%, 0805 [2012 Metric], 0.23 Ohm Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details