TDK U.S.A. Corporation Fixed Inductors - MLP2012S1R5MT0S1 MLP2012S1R5MT0S1

Description
Manufacturer: TDK Corporation Win Source Part Number: 885145-MLP2012S1R5MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded Multilayer Inductor 1 A 208mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6363-2, 445-6363-1, MLP2012S1R5M, 445-6363-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885145-MLP2012S1R5MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded Multilayer Inductor 1 A 208mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6363-2, 445-6363-1, MLP2012S1R5M, 445-6363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLP2012S1R5MT0S1
885145-MLP2012S1R5MT0S1
Fixed Inductors - MLP2012S1R5MT0S1 885145-MLP2012S1R5MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 885145-MLP2012S1R5MT 0S1 Series: MLP Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded Multilayer Inductor 1 A 208mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6363-2, 445-6363-1, MLP2012S1R5M, 445-6363-6

Manufacturer: TDK Corporation
Win Source Part Number: 885145-MLP2012S1R5MT0S1
Series: MLP
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Shielded Multilayer Inductor 1 A 208mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6363-2, 445-6363-1, MLP2012S1R5M, 445-6363-6

Buy Now Datasheet
SMD 1.5UH 1A 208 MOHM Inductor and Choke - 71-MLP2012S1R5MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1A 208 MOHM Inductor and Choke
71-MLP2012S1R5MT0S1
SMD 1.5UH 1A 208 MOHM Inductor and Choke 71-MLP2012S1R5MT0S1
FIXED IND 1.5UH 1A 208 MOHM SMD Product overview: MLP2012S1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1A, 208 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1A, 208 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S1R5MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1A 208 MOHM SMD Product overview: MLP2012S1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1A, 208 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1A, 208 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S1R5MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6363-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6363-2-ND
Fixed Inductors 445-6363-2-ND
1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6363-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6363-6-ND
Fixed Inductors 445-6363-6-ND
1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6363-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6363-1-ND
Fixed Inductors 445-6363-1-ND
1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 885145-MLP2012S1R5MT0S1 71-MLP2012S1R5MT0S1 445-6363-2-ND
Product Name Fixed Inductors - MLP2012S1R5MT0S1 SMD 1.5UH 1A 208 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details