1µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 1A 208mOhm Max 0805 (2012 Metric)
FIXED IND 1UH 1A 208 MOHM SMD Product overview: MLP2012S1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 208 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 208 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S1R0MT0S1 can be used for catalog matching and distributor lookup.
1A 1uH ±20% 160mΩ 0805 Inductors (SMD) ROHS
FIXED IND 1UH 1A 208 MOHM SMD
INDUCTOR, 1UH, 20%, 1A, 0805; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1A; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6362-1-ND | 71-MLP2012S1R0MT0S1 | MLP2012S1R0MT0S1 | MLP2012S1R0MT0S1 | 99Y1988 |
| Product Name | Fixed Inductors | SMD 1UH 1A 208 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, 1Uh, 20%, 1A, 0805; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |