TDK U.S.A. Corporation Fixed Inductors MLP2012HR54MT0S1

Description
540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15717-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15717-1-ND
Fixed Inductors 445-15717-1-ND
540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15717-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15717-2-ND
Fixed Inductors 445-15717-2-ND
540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15717-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15717-6-ND
Fixed Inductors 445-15717-6-ND
540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 84.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2012HR54MT0S1
1077847-MLP2012HR54MT0S1
Fixed Inductors - MLP2012HR54MT0S1 1077847-MLP2012HR54MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1077847-MLP2012HR54M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1.3A Inductance: 540nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 84.5 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077847-MLP2012HR54MT0S1
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.3A
Inductance: 540nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 84.5 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.3A 84.5MOHM Inductor and Choke - 71-MLP2012HR54MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3A 84.5MOHM Inductor and Choke
71-MLP2012HR54MT0S1
1.3A 84.5MOHM Inductor and Choke 71-MLP2012HR54MT0S1
FIXED IND 540NH 1.3A 84.5MOHM SM Product overview: MLP2012HR54MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 84.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.3A, 84.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012HR54MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 540NH 1.3A 84.5MOHM SM Product overview: MLP2012HR54MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 84.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.3A, 84.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012HR54MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 540NH 1.3A 65 MOHM SMD - 769-MLP2012HR54MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 540NH 1.3A 65 MOHM SMD
769-MLP2012HR54MT0S1
FIXED IND 540NH 1.3A 65 MOHM SMD 769-MLP2012HR54MT0S1
FIXED IND 540NH 1.3A 65 MOHM SMD

FIXED IND 540NH 1.3A 65 MOHM SMD

Supplier's Site
Multilayer Inductor, 0.54Uh, 1.3A, 0805 Rohs Compliant Tdk - 50AJ4262 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.54Uh, 1.3A, 0805 Rohs Compliant Tdk
50AJ4262
Multilayer Inductor, 0.54Uh, 1.3A, 0805 Rohs Compliant Tdk 50AJ4262
MULTILAYER INDUCTOR, 0.54UH, 1.3A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.54UH, 1.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15717-1-ND 1077847-MLP2012HR54MT0S1 71-MLP2012HR54MT0S1 769-MLP2012HR54MT0S1 50AJ4262
Product Name Fixed Inductors Fixed Inductors - MLP2012HR54MT0S1 1.3A 84.5MOHM Inductor and Choke FIXED IND 540NH 1.3A 65 MOHM SMD Multilayer Inductor, 0.54Uh, 1.3A, 0805 Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data