TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1A 195 MOHM Inductor and Choke MLP2012H2R2MT0S1

Description
FIXED IND 2.2UH 1A 195 MOHM SMD Product overview: MLP2012H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1A 195 MOHM SMD Product overview: MLP2012H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1A 195 MOHM Inductor and Choke - 71-MLP2012H2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1A 195 MOHM Inductor and Choke
71-MLP2012H2R2MT0S1
SMD 2.2UH 1A 195 MOHM Inductor and Choke 71-MLP2012H2R2MT0S1
FIXED IND 2.2UH 1A 195 MOHM SMD Product overview: MLP2012H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1A 195 MOHM SMD Product overview: MLP2012H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2012H2R2MT0S1
1077846-MLP2012H2R2MT0S1
Fixed Inductors - MLP2012H2R2MT0S1 1077846-MLP2012H2R2MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1077846-MLP2012H2R2M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 195 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077846-MLP2012H2R2MT0S1
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 195 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-15715-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15715-6-ND
Fixed Inductors 445-15715-6-ND
2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15715-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15715-2-ND
Fixed Inductors 445-15715-2-ND
2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15715-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15715-1-ND
Fixed Inductors 445-15715-1-ND
2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1A 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2012H2R2MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2012H2R2MT0S1
Fixed Inductors MLP2012H2R2MT0S1
FIXED IND 2.2UH 1A 195 MOHM SMD

FIXED IND 2.2UH 1A 195 MOHM SMD

Supplier's Site Datasheet
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk - 95AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk
95AC0064
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk 95AC0064
INDUCTOR, MULTILAYER, 2.2UH, 1A, 20%; Inductance:2.2µH; DC Resistance Max:0.195ohm; Self Resonant Frequency Min:-; DC Current Rating:1A; Inductor Case Style:0805 [2012 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 1A, 20%; Inductance:2.2µH; DC Resistance Max:0.195ohm; Self Resonant Frequency Min:-; DC Current Rating:1A; Inductor Case Style:0805 [2012 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 2.2Uh, 1A, 0805 Rohs Compliant Tdk - 73AJ8607 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Uh, 1A, 0805 Rohs Compliant Tdk
73AJ8607
Multilayer Inductor, 2.2Uh, 1A, 0805 Rohs Compliant Tdk 73AJ8607
MULTILAYER INDUCTOR, 2.2UH, 1A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 2.2UH, 1A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2012H2R2MT0S1 1077846-MLP2012H2R2MT0S1 445-15715-6-ND MLP2012H2R2MT0S1 95AC0064 73AJ8607
Product Name SMD 2.2UH 1A 195 MOHM Inductor and Choke Fixed Inductors - MLP2012H2R2MT0S1 Fixed Inductors Fixed Inductors Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk Multilayer Inductor, 2.2Uh, 1A, 0805 Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details