TDK U.S.A. Corporation Fixed Inductors MLP1608VR47DT0S1

Description
470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9497-2-ND
Fixed Inductors 445-9497-2-ND
470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9497-1-ND
Fixed Inductors 445-9497-1-ND
470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9497-6-ND
Fixed Inductors 445-9497-6-ND
470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 800mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962125-MLP1608VR47DT0S1
Inductors, Coils, Chokes - Fixed Inductors 962125-MLP1608VR47DT0S1
Win Source Part Number: 962125-MLP1608VR47DT 0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 286mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLZ1005MR47WT000; MAMK2520TR47M; MLZ2012DR47DTD25; MLP2012HR47MT0S1; MAMK2520HR47M; MAKK2520TR47M; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9497-2,445-9497- 1,445-9497-6,MLP1608 VR47D

Win Source Part Number: 962125-MLP1608VR47DT0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLP
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 286mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MLZ1005MR47WT000; MAMK2520TR47M; MLZ2012DR47DTD25; MLP2012HR47MT0S1; MAMK2520HR47M; MAKK2520TR47M;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9497-2,445-9497-1,445-9497-6,MLP1608VR47D

Buy Now
800MA 286MOHM Inductor and Choke - 71-MLP1608VR47DT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 286MOHM Inductor and Choke
71-MLP1608VR47DT0S1
800MA 286MOHM Inductor and Choke 71-MLP1608VR47DT0S1
FIXED IND 470NH 800MA 286MOHM SM Product overview: MLP1608VR47DT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 286MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 286MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP1608VR47DT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 800MA 286MOHM SM Product overview: MLP1608VR47DT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 286MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 286MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP1608VR47DT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 470NH 800MA 220 MOHM - 769-MLP1608VR47DT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 800MA 220 MOHM
769-MLP1608VR47DT0S1
FIXED IND 470NH 800MA 220 MOHM 769-MLP1608VR47DT0S1
FIXED IND 470NH 800MA 220 MOHM

FIXED IND 470NH 800MA 220 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9497-2-ND 962125-MLP1608VR47DT0S1 71-MLP1608VR47DT0S1 769-MLP1608VR47DT0S1
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 800MA 286MOHM Inductor and Choke FIXED IND 470NH 800MA 220 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers