2.2µH Shielded Multilayer Inductor 600mA 468mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 600mA 468mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 600mA 468mOhm Max 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 747519-MLP1608V2R2BT
Manufacturer Homepage: www.tdk.com
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
FIXED IND 2.2UH 600MA 468MOHM SM Product overview: MLP1608V2R2BT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP1608V2R2BT0S1 can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 600MA 468MOHM SM
MULTILAYER INDUCTOR, 2.2UH, 0.6A, 0603 ROHS COMPLIANT: YES
600mA 2.2uH ±20% 0603 Power Inductors ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-9501-2-ND | 747519-MLP1608V2R2BT0S1 | 71-MLP1608V2R2BT0S1 | MLP1608V2R2BT0S1 | 50AJ4261 | MLP1608V2R2BT0S1 |
| Product Name | Fixed Inductors | Fixed Inductors - MLP1608V2R2BT0S1 | 2.2UH 600MA 468MOHM Inductor and Choke | Fixed Inductors | Multilayer Inductor, 2.2Uh, 0.6A, 0603 Rohs Compliant Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed |