TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLP1005M1R0DT0S1

Description
1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172339-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172339-6-ND
Fixed Inductors 445-172339-6-ND
1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172339-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172339-2-ND
Fixed Inductors 445-172339-2-ND
1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172339-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172339-1-ND
Fixed Inductors 445-172339-1-ND
1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 500mA 689mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1UH 500MA 689 MOHM Inductor and Choke - 71-MLP1005M1R0DT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 500MA 689 MOHM Inductor and Choke
71-MLP1005M1R0DT0S1
SMD 1UH 500MA 689 MOHM Inductor and Choke 71-MLP1005M1R0DT0S1
FIXED IND 1UH 500MA 689 MOHM SMD Product overview: MLP1005M1R0DT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 689 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 689 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP1005M1R0DT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 500MA 689 MOHM SMD Product overview: MLP1005M1R0DT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 689 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 689 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP1005M1R0DT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP1005M1R0DT0S1
803204-MLP1005M1R0DT0S1
Fixed Inductors - MLP1005M1R0DT0S1 803204-MLP1005M1R0DT0S1
Manufacturer: TDK Corporation Win Source Part Number: 803204-MLP1005M1R0DT 0S1 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 689mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.030" (0.75mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA Inductance Frequency - Test: 10MHz

Manufacturer: TDK Corporation
Win Source Part Number: 803204-MLP1005M1R0DT0S1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 689mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.030" (0.75mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
Inductance Frequency - Test: 10MHz

Buy Now
Inductor, 1Uh, 0402, 0.5A, Shld Rohs Compliant Tdk - 69AH1371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0402, 0.5A, Shld Rohs Compliant Tdk
69AH1371
Inductor, 1Uh, 0402, 0.5A, Shld Rohs Compliant Tdk 69AH1371
INDUCTOR, 1UH, 0402, 0.5A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 1UH, 0402, 0.5A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLP1005M1R0DT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP1005M1R0DT0S1
Fixed Inductors MLP1005M1R0DT0S1
FIXED IND 1UH 500MA 689 MOHM SMD

FIXED IND 1UH 500MA 689 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172339-6-ND 71-MLP1005M1R0DT0S1 803204-MLP1005M1R0DT0S1 69AH1371 MLP1005M1R0DT0S1
Product Name Fixed Inductors SMD 1UH 500MA 689 MOHM Inductor and Choke Fixed Inductors - MLP1005M1R0DT0S1 Inductor, 1Uh, 0402, 0.5A, Shld Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data