TDK U.S.A. Corporation Fixed Inductors MLK1005SR33JT000

Description
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9494-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9494-2-ND
Fixed Inductors 445-9494-2-ND
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLK1005SR33JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005SR33JT000
Fixed Inductors MLK1005SR33JT000
FIXED IND 330NH 70MA 8 OHM SMD

FIXED IND 330NH 70MA 8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9494-2-ND MLK1005SR33JT000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers