TDK U.S.A. Corporation Fixed Inductors MLK1005SR24JT000

Description
240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9491-2-ND
Fixed Inductors 445-9491-2-ND
240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9491-1-ND
Fixed Inductors 445-9491-1-ND
240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

240nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLK1005SR24JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005SR24JT000
Fixed Inductors MLK1005SR24JT000
FIXED IND 240NH 70MA 6.5 OHM SMD

FIXED IND 240NH 70MA 6.5 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLK1005SR24JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLK1005SR24JT000
70mA 240nH ±5% 4.84Ω 0402 Inductors (SMD) ROHS

70mA 240nH ±5% 4.84Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-9491-2-ND MLK1005SR24JT000 MLK1005SR24JT000
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details