TDK U.S.A. Corporation Fixed Inductors MLK1005SR18JT000

Description
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9488-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9488-2-ND
Fixed Inductors 445-9488-2-ND
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 80MA 6 OHM Inductor and Choke - 71-MLK1005SR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 6 OHM Inductor and Choke
71-MLK1005SR18JT000
SMD 80MA 6 OHM Inductor and Choke 71-MLK1005SR18JT000
FIXED IND 180NH 80MA 6 OHM SMD Product overview: MLK1005SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005SR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 80MA 6 OHM SMD Product overview: MLK1005SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005SR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLK1005SR18JT000
927285-MLK1005SR18JT000
Fixed Inductors - MLK1005SR18JT000 927285-MLK1005SR18JT000
Manufacturer: TDK Corporation Win Source Part Number: 927285-MLK1005SR18JT 000 Series: MLK Operating Temperature Range: -55°C ~ 125°C Features: 180 nH Unshielded Multilayer Inductor 80 mA 6Ohm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9488-1, MLK1005SR18J, 445-9488-2, 445-9488-6

Manufacturer: TDK Corporation
Win Source Part Number: 927285-MLK1005SR18JT000
Series: MLK
Operating Temperature Range: -55°C ~ 125°C
Features: 180 nH Unshielded Multilayer Inductor 80 mA 6Ohm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9488-1, MLK1005SR18J, 445-9488-2, 445-9488-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9488-2-ND 71-MLK1005SR18JT000 927285-MLK1005SR18JT000
Product Name Fixed Inductors SMD 80MA 6 OHM Inductor and Choke Fixed Inductors - MLK1005SR18JT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details