TDK U.S.A. Corporation Fixed Inductors MLK1005SR16JTD25

Description
160nH Unshielded Multilayer Inductor 80mA 5.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Multilayer Inductor 80mA 5.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17059-2-ND
Fixed Inductors 445-17059-2-ND
160nH Unshielded Multilayer Inductor 80mA 5.2Ohm Max 0402 (1005 Metric)

160nH Unshielded Multilayer Inductor 80mA 5.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17059-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details