TDK U.S.A. Corporation Fixed Inductors MLK1005SR10JTD25

Description
100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17054-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17054-2-ND
Fixed Inductors 445-17054-2-ND
100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17054-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17054-1-ND
Fixed Inductors 445-17054-1-ND
100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 100MA 2.2OHM Inductor and Choke - 71-MLK1005SR10JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 2.2OHM Inductor and Choke
71-MLK1005SR10JTD25
SMD 100MA 2.2OHM Inductor and Choke 71-MLK1005SR10JTD25
FIXED IND 100NH 100MA 2.2OHM SMD Product overview: MLK1005SR10JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005SR10JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 100MA 2.2OHM SMD Product overview: MLK1005SR10JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005SR10JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369712-MLK1005SR10JTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369712-MLK1005SR10JTD25
Inductors, Coils, Chokes - Fixed Inductors 1369712-MLK1005SR10JTD25
Win Source Part Number: 1369712-MLK1005SR10J TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLK Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 100 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 2.2Ohm Max Q @ Freq: 6 @ 100MHz Frequency - Self Resonant: 1.1GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369712-MLK1005SR10JTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLK
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 100 nH
Current Rating (Amps): 100 mA
Shielding: Unshielded
DC Resistance (DCR): 2.2Ohm Max
Q @ Freq: 6 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - MLK1005SR10JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005SR10JTD25
Fixed Inductors MLK1005SR10JTD25
FIXED IND 100NH 100MA 2.2OHM SMD

FIXED IND 100NH 100MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17054-2-ND 71-MLK1005SR10JTD25 1369712-MLK1005SR10JTD25 MLK1005SR10JTD25
Product Name Fixed Inductors SMD 100MA 2.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers