TDK U.S.A. Corporation Fixed Inductors MLK1005S8N2D

Description
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005S8N2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-MLK1005S8N2DDKR-ND
Fixed Inductors 445-MLK1005S8N2DDKR-ND
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005S8N2DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-MLK1005S8N2DTR-ND
Fixed Inductors 445-MLK1005S8N2DTR-ND
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005S8N2DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-MLK1005S8N2DCT-ND
Fixed Inductors 445-MLK1005S8N2DCT-ND
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
High Frequency Ind, 8.2Nh,350Ma,0.5Nh,6Ghz; Inductance Tdk - 99R3580 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 8.2Nh,350Ma,0.5Nh,6Ghz; Inductance Tdk
99R3580
High Frequency Ind, 8.2Nh,350Ma,0.5Nh,6Ghz; Inductance Tdk 99R3580
HIGH FREQUENCY IND, 8.2NH,350MA,0.5NH,6G Hz; Inductance:8.2nH; DC Resistance Max:0.38ohm; Self Resonant Frequency:5GHz; DC Current Rating:350mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

HIGH FREQUENCY IND, 8.2NH,350MA,0.5NH,6GHz; Inductance:8.2nH; DC Resistance Max:0.38ohm; Self Resonant Frequency:5GHz; DC Current Rating:350mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
High Freq Ind, 8.2Nh,350Ma, 0.5Nh,6Ghz, Full Reel; Inductance Tdk - 89R2962 - Newark, An Avnet Company
Chicago, IL, United States
High Freq Ind, 8.2Nh,350Ma, 0.5Nh,6Ghz, Full Reel; Inductance Tdk
89R2962
High Freq Ind, 8.2Nh,350Ma, 0.5Nh,6Ghz, Full Reel; Inductance Tdk 89R2962
HIGH FREQ IND, 8.2NH,350MA, 0.5NH,6GHz, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.38ohm; Self Resonant Frequency:5GHz; DC Current Rating:350mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

HIGH FREQ IND, 8.2NH,350MA, 0.5NH,6GHz, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.38ohm; Self Resonant Frequency:5GHz; DC Current Rating:350mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005S8N2DDKR-ND 99R3580
Product Name Fixed Inductors High Frequency Ind, 8.2Nh,350Ma,0.5Nh,6Ghz; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details