TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005S82NJT000

Description
82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1478-1-ND
Fixed Inductors 445-1478-1-ND
82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1478-2-ND
Fixed Inductors 445-1478-2-ND
82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 1.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 150MA 1.8 OHM Inductor and Choke - 71-MLK1005S82NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 1.8 OHM Inductor and Choke
71-MLK1005S82NJT000
SMD 150MA 1.8 OHM Inductor and Choke 71-MLK1005S82NJT000
FIXED IND 82NH 150MA 1.8 OHM SMD Product overview: MLK1005S82NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S82NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 82NH 150MA 1.8 OHM SMD Product overview: MLK1005S82NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S82NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S82NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S82NJT000
Fixed Inductors MLK1005S82NJT000
FIXED IND 82NH 150MA 1.8 OHM SMD

FIXED IND 82NH 150MA 1.8 OHM SMD

Supplier's Site Datasheet
Inductor, Multilayer, 82Nh, 0.15A, 5%; Inductance Tdk - 95AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 82Nh, 0.15A, 5%; Inductance Tdk
95AC0063
Inductor, Multilayer, 82Nh, 0.15A, 5%; Inductance Tdk 95AC0063
INDUCTOR, MULTILAYER, 82NH, 0.15A, 5%; Inductance:82nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 82NH, 0.15A, 5%; Inductance:82nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1478-1-ND 71-MLK1005S82NJT000 MLK1005S82NJT000 95AC0063
Product Name Fixed Inductors SMD 150MA 1.8 OHM Inductor and Choke Fixed Inductors Inductor, Multilayer, 82Nh, 0.15A, 5%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details