TDK-Lambda Americas Inc., High Power Division Surface Mount High Frequency Inductor, Mlk Series, 82 Nh, 5%, 0402 [1005 Metric], 1.3 Ghz Rohs Compliant Tdk MLK1005S82NJ000

Description
Surface Mount High Frequency Inductor, MLK Series, 82 nH, 5%, 0402 [1005 Metric], 1.3 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, MLK Series, 82 nH, 5%, 0402 [1005 Metric], 1.3 GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlk Series, 82 Nh, 5%, 0402 [1005 Metric], 1.3 Ghz Rohs Compliant Tdk - 33P7547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlk Series, 82 Nh, 5%, 0402 [1005 Metric], 1.3 Ghz Rohs Compliant Tdk
33P7547
Surface Mount High Frequency Inductor, Mlk Series, 82 Nh, 5%, 0402 [1005 Metric], 1.3 Ghz Rohs Compliant Tdk 33P7547
Surface Mount High Frequency Inductor, MLK Series, 82 nH, 5%, 0402 [1005 Metric], 1.3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLK Series, 82 nH, 5%, 0402 [1005 Metric], 1.3 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33P7547
Product Name Surface Mount High Frequency Inductor, Mlk Series, 82 Nh, 5%, 0402 [1005 Metric], 1.3 Ghz Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers