TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005S68NJTD25

Description
68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17047-2-ND
Fixed Inductors 445-17047-2-ND
68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17047-1-ND
Fixed Inductors 445-17047-1-ND
68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 150MA 1.5 OHM Inductor and Choke - 71-MLK1005S68NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 1.5 OHM Inductor and Choke
71-MLK1005S68NJTD25
SMD 150MA 1.5 OHM Inductor and Choke 71-MLK1005S68NJTD25
FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 68NH 150MA 1.5 OHM SMD - 769-MLK1005S68NJTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68NH 150MA 1.5 OHM SMD
769-MLK1005S68NJTD25
FIXED IND 68NH 150MA 1.5 OHM SMD 769-MLK1005S68NJTD25
FIXED IND 68NH 150MA 1.5 OHM SMD

FIXED IND 68NH 150MA 1.5 OHM SMD

Supplier's Site
Inductor, Aec-Q200, 68Nh, 1.4Ghz, 0402 Rohs Compliant Tdk - 69AH1368 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Nh, 1.4Ghz, 0402 Rohs Compliant Tdk
69AH1368
Inductor, Aec-Q200, 68Nh, 1.4Ghz, 0402 Rohs Compliant Tdk 69AH1368
INDUCTOR, AEC-Q200, 68NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 68NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17047-2-ND 71-MLK1005S68NJTD25 769-MLK1005S68NJTD25 69AH1368
Product Name Fixed Inductors SMD 150MA 1.5 OHM Inductor and Choke FIXED IND 68NH 150MA 1.5 OHM SMD Inductor, Aec-Q200, 68Nh, 1.4Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details