TDK U.S.A. Corporation SMD 150MA 1.5 OHM Inductor and Choke MLK1005S68NJT000

Description
FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA 1.5 OHM Inductor and Choke - 71-MLK1005S68NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 1.5 OHM Inductor and Choke
71-MLK1005S68NJT000
SMD 150MA 1.5 OHM Inductor and Choke 71-MLK1005S68NJT000
FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 150MA 1.5 OHM SMD Product overview: MLK1005S68NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S68NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1477-2-ND
Fixed Inductors 445-1477-2-ND
68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 150mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 68NH 150MA 1.5 OHM SMD - 769-MLK1005S68NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68NH 150MA 1.5 OHM SMD
769-MLK1005S68NJT000
FIXED IND 68NH 150MA 1.5 OHM SMD 769-MLK1005S68NJT000
FIXED IND 68NH 150MA 1.5 OHM SMD

FIXED IND 68NH 150MA 1.5 OHM SMD

Supplier's Site
Fixed Inductors - MLK1005S68NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S68NJT000
Fixed Inductors MLK1005S68NJT000
FIXED IND 68NH 150MA 1.5 OHM SMD

FIXED IND 68NH 150MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK1005S68NJT000 445-1477-2-ND 769-MLK1005S68NJT000 MLK1005S68NJT000
Product Name SMD 150MA 1.5 OHM Inductor and Choke Fixed Inductors FIXED IND 68NH 150MA 1.5 OHM SMD Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details