TDK Corporation 0.0056uH 100MHz 0.4A Inductor and Choke MLK1005S5N6DT

Description
Inductor RF Chip Unshielded Multi-Layer 0.0056uH 0.5nH 100MHz 7Q-Factor Ceramic 0.4A 0.3Ohm DCR 0402 T/R Product overview: MLK1005S5N6DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.0056uH 0.5nH 100MHz 7Q-Factor Ceramic 0.4A 0.3Ohm DCR 0402 T/R Product overview: MLK1005S5N6DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0056uH 100MHz 0.4A Inductor and Choke - 71-MLK1005S5N6DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0056uH 100MHz 0.4A Inductor and Choke
71-MLK1005S5N6DT
0.0056uH 100MHz 0.4A Inductor and Choke 71-MLK1005S5N6DT
Inductor RF Chip Unshielded Multi-Layer 0.0056uH 0.5nH 100MHz 7Q-Factor Ceramic 0.4A 0.3Ohm DCR 0402 T/R Product overview: MLK1005S5N6DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6DT can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.0056uH 0.5nH 100MHz 7Q-Factor Ceramic 0.4A 0.3Ohm DCR 0402 T/R Product overview: MLK1005S5N6DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT - 13289-MLK1005S5N6DT - Utmel Electronic Limited
Hong Kong, China
General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT
13289-MLK1005S5N6DT
General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT 13289-MLK1005S5N6DT
General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT

General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK1005S5N6DT 13289-MLK1005S5N6DT
Product Name 0.0056uH 100MHz 0.4A Inductor and Choke General Purpose Inductor, 0.0056uH, 8.929%, 1 Element, Ceramic-Core, SMD, 1005M, CHIP, 1005M, ROHS COMPLIANT
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
Q Factor 7
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-30NXJLW - 1111193-0402CS-30NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details