TDK U.S.A. Corporation Fixed Inductors MLK1005S5N6D

Description
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1464-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1464-2-ND
Fixed Inductors 445-1464-2-ND
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLK1005S5N6D
1077842-MLK1005S5N6D
Fixed Inductors - MLK1005S5N6D 1077842-MLK1005S5N6D
Manufacturer: TDK Corporation Win Source Part Number: 1077842-MLK1005S5N6D Packaging: Reel - TR Type: Multilayer Current Rating: 400mA Inductance: 5.6nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 5.7GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077842-MLK1005S5N6D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 400mA
Inductance: 5.6nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 5.7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-MLK1005S5N6D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLK1005S5N6D
400MA 300MOHM Inductor and Choke 71-MLK1005S5N6D
FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz; Inductance Tdk - 99R3576 - Newark, An Avnet Company
Chicago, IL, United States
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz; Inductance Tdk
99R3576
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz; Inductance Tdk 99R3576
HIGH FREQ IND, 5.6NH,400MA,0.5NH,6. 7GHz; Inductance:5.6nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:5.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Core Material:CeramicRoHS Compliant: Yes

HIGH FREQ IND, 5.6NH,400MA,0.5NH,6.7GHz; Inductance:5.6nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:5.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz, Full Reel; Inductance Tdk - 89R2956 - Newark, An Avnet Company
Chicago, IL, United States
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz, Full Reel; Inductance Tdk
89R2956
High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz, Full Reel; Inductance Tdk 89R2956
HIGH FREQ IND, 5.6NH,400MA,0.5NH,6. 7GHz, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:5.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

HIGH FREQ IND, 5.6NH,400MA,0.5NH,6.7GHz, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:5.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1464-2-ND 1077842-MLK1005S5N6D 71-MLK1005S5N6D 99R3576 89R2956
Product Name Fixed Inductors Fixed Inductors - MLK1005S5N6D 400MA 300MOHM Inductor and Choke High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz; Inductance Tdk High Freq Ind, 5.6Nh,400Ma,0.5Nh,6.7Ghz, Full Reel; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details