Inductor RF Chip Unshielded Multi-Layer 0.056uH 5% 100MHz 6Q-Factor Ceramic 0.2A 1.3Ohm DCR 0402 T/R Product overview: MLK1005S56NJT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.056uH, 100MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S56NJT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-MLK1005S56NJT |
| Product Name | 0.056uH 100MHz 0.2A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | RF Chip |
| Core Material | Ceramic |
| Inductance Tolerance | 5 (+/- %) |