TDK U.S.A. Corporation Fixed Inductors MLK1005S4N7ST000

Description
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1463-1-ND
Fixed Inductors 445-1463-1-ND
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1463-2-ND
Fixed Inductors 445-1463-2-ND
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
400MA 280MOHM Inductor and Choke - 71-MLK1005S4N7ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 280MOHM Inductor and Choke
71-MLK1005S4N7ST000
400MA 280MOHM Inductor and Choke 71-MLK1005S4N7ST000
FIXED IND 4.7NH 400MA 280MOHM SM Product overview: MLK1005S4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S4N7ST000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 400MA 280MOHM SM Product overview: MLK1005S4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S4N7ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S4N7ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S4N7ST000
Fixed Inductors MLK1005S4N7ST000
FIXED IND 4.7NH 400MA 280MOHM SM

FIXED IND 4.7NH 400MA 280MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLK1005S4N7ST000
Inductors/Coils/Transformers >> Inductors (SMD) MLK1005S4N7ST000
400mA 4.7nH 130mΩ 0402 Inductors (SMD) ROHS

400mA 4.7nH 130mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-1463-1-ND 71-MLK1005S4N7ST000 MLK1005S4N7ST000 MLK1005S4N7ST000
Product Name Fixed Inductors 400MA 280MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details