TDK U.S.A. Corporation Fixed Inductors MLK1005S4N3STD25

Description
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17042-1-ND
Fixed Inductors 445-17042-1-ND
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17042-2-ND
Fixed Inductors 445-17042-2-ND
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17042-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details