TDK U.S.A. Corporation Fixed Inductors MLK1005S4N3ST000

Description
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6359-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6359-2-ND
Fixed Inductors 445-6359-2-ND
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6359-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6359-1-ND
Fixed Inductors 445-6359-1-ND
4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6359-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details