TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005S47NJTD25

Description
47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005S47NJTD25CT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005S47NJTD25TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 1.2 OHM Inductor and Choke - 71-MLK1005S47NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.2 OHM Inductor and Choke
71-MLK1005S47NJTD25
SMD 200MA 1.2 OHM Inductor and Choke 71-MLK1005S47NJTD25
FIXED IND 47NH 200MA 1.2 OHM SMD Product overview: MLK1005S47NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S47NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 47NH 200MA 1.2 OHM SMD Product overview: MLK1005S47NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S47NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Nh, 1.8Ghz, 0402 Rohs Compliant Tdk - 69AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Nh, 1.8Ghz, 0402 Rohs Compliant Tdk
69AH1364
Inductor, Aec-Q200, 47Nh, 1.8Ghz, 0402 Rohs Compliant Tdk 69AH1364
INDUCTOR, AEC-Q200, 47NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005S47NJTD25CT-ND 71-MLK1005S47NJTD25 69AH1364
Product Name Fixed Inductors SMD 200MA 1.2 OHM Inductor and Choke Inductor, Aec-Q200, 47Nh, 1.8Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details