TDK-Lambda Americas Inc., High Power Division High Frequency Ind, 47Nh,200Ma,5%,3Ghz; Inductance Tdk MLK1005S47NJ

Description
HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Inductor Construction:-RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Inductor Construction:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Ind, 47Nh,200Ma,5%,3Ghz; Inductance Tdk - 99R3575 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 47Nh,200Ma,5%,3Ghz; Inductance Tdk
99R3575
High Frequency Ind, 47Nh,200Ma,5%,3Ghz; Inductance Tdk 99R3575
HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Inductor Construction:-RoHS Compliant: Yes

HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site
High Frequency Ind, 47Nh,200Ma,5%,3Ghz, Full Reel; Inductance Tdk - 89R2954 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 47Nh,200Ma,5%,3Ghz, Full Reel; Inductance Tdk
89R2954
High Frequency Ind, 47Nh,200Ma,5%,3Ghz, Full Reel; Inductance Tdk 89R2954
HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz, FULL REEL; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

HIGH FREQUENCY IND, 47NH,200MA,5%,3GHz, FULL REEL; Inductance:47nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 99R3575 89R2954
Product Name High Frequency Ind, 47Nh,200Ma,5%,3Ghz; Inductance Tdk High Frequency Ind, 47Nh,200Ma,5%,3Ghz, Full Reel; Inductance Tdk
Inductance Range 0.0470 microH 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details