TDK-Lambda Americas Inc., High Power Division 0.0039uH 100MHz 0.4A Inductor and Choke MLK1005S3N9S

Description
Inductor RF Chip Unshielded Multi-Layer 0.0039uH 0.3nH 100MHz 7Q-Factor Ceramic 0.4A 0.25Ohm DCR 0402 T/R Product overview: MLK1005S3N9S from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.0039uH 0.3nH 100MHz 7Q-Factor Ceramic 0.4A 0.25Ohm DCR 0402 T/R Product overview: MLK1005S3N9S from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0039uH 100MHz 0.4A Inductor and Choke - 71-MLK1005S3N9S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0039uH 100MHz 0.4A Inductor and Choke
71-MLK1005S3N9S
0.0039uH 100MHz 0.4A Inductor and Choke 71-MLK1005S3N9S
Inductor RF Chip Unshielded Multi-Layer 0.0039uH 0.3nH 100MHz 7Q-Factor Ceramic 0.4A 0.25Ohm DCR 0402 T/R Product overview: MLK1005S3N9S from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9S can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.0039uH 0.3nH 100MHz 7Q-Factor Ceramic 0.4A 0.25Ohm DCR 0402 T/R Product overview: MLK1005S3N9S from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S3N9S - 1079121-MLK1005S3N9S - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLK1005S3N9S
1079121-MLK1005S3N9S
Fixed Inductors - MLK1005S3N9S 1079121-MLK1005S3N9S
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079121-MLK1005S3N9S Packaging: Cut Tape Termination: SMD/SMT Current Rating: 400 mA Length: 1.1 mm Shielding: Unshielded Inductance: 3.9 nH Mounting: SMD (SMT) Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 7.8 GHz DC Current: 400 mA Composition: Ceramic Height: 508 µm Resistance: 120 mΩ Number of Pins: 2 Width: 500 µm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): AIMC-0402-3N9S-T; HK10053N9J-T; HK10053N9K-T; LQG15HS3N9S02D; HK10053N9S-T; LQG15HN3N9S02D; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 600 µm Lead Free: Yes Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 7

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079121-MLK1005S3N9S
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 400 mA
Length: 1.1 mm
Shielding: Unshielded
Inductance: 3.9 nH
Mounting: SMD (SMT)
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 7.8 GHz
DC Current: 400 mA
Composition: Ceramic
Height: 508 µm
Resistance: 120 mΩ
Number of Pins: 2
Width: 500 µm
Categories: Fixed Inductors
DC Resistance (DCR): 250 mΩ
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): AIMC-0402-3N9S-T; HK10053N9J-T; HK10053N9K-T; LQG15HS3N9S02D; HK10053N9S-T; LQG15HN3N9S02D;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 600 µm
Lead Free: Yes
Max DC Current: 400 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Q Factor: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK1005S3N9S 1079121-MLK1005S3N9S
Product Name 0.0039uH 100MHz 0.4A Inductor and Choke Fixed Inductors - MLK1005S3N9S
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip Standard
Core Material Ceramic
Q Factor 7
Testing Frequency 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data