TDK U.S.A. Corporation Fixed Inductors MLK1005S3N6STD25

Description
3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17039-1-ND
Fixed Inductors 445-17039-1-ND
3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17039-2-ND
Fixed Inductors 445-17039-2-ND
3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17039-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details