TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005S33NJTD25

Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17035-1-ND
Fixed Inductors 445-17035-1-ND
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17035-2-ND
Fixed Inductors 445-17035-2-ND
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 33Nh, 2.5Ghz, 0402 Rohs Compliant Tdk - 69AH1361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
69AH1361
Inductor, Aec-Q200, 33Nh, 2.5Ghz, 0402 Rohs Compliant Tdk 69AH1361
INDUCTOR, AEC-Q200, 33NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17035-1-ND 69AH1361
Product Name Fixed Inductors Inductor, Aec-Q200, 33Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-36273225201R5KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details