TDK U.S.A. Corporation Fixed Inductors MLK1005S2N7ST000

Description
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1460-2-ND
Fixed Inductors 445-1460-2-ND
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1460-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1460-1-ND
Fixed Inductors 445-1460-1-ND
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-MLK1005S2N7ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLK1005S2N7ST000
500MA 200MOHM Inductor and Choke 71-MLK1005S2N7ST000
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLK1005S2N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S2N7ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLK1005S2N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S2N7ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S2N7ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S2N7ST000
Fixed Inductors MLK1005S2N7ST000
FIXED IND 2.7NH 500MA 200MOHM SM

FIXED IND 2.7NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1460-2-ND 71-MLK1005S2N7ST000 MLK1005S2N7ST000
Product Name Fixed Inductors 500MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details