TDK-Lambda Americas Inc., High Power Division Surface Mount High Frequency Inductor, Mlk Series, 2.7 Nh, 0.3Nh, 0402 [1005 Metric], 7.5 Ghz Rohs Compliant Tdk MLK1005S2N7S000

Description
Surface Mount High Frequency Inductor, MLK Series, 2.7 nH, 0.3nH, 0402 [1005 Metric], 7.5 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, MLK Series, 2.7 nH, 0.3nH, 0402 [1005 Metric], 7.5 GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlk Series, 2.7 Nh, 0.3Nh, 0402 [1005 Metric], 7.5 Ghz Rohs Compliant Tdk - 33P7533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlk Series, 2.7 Nh, 0.3Nh, 0402 [1005 Metric], 7.5 Ghz Rohs Compliant Tdk
33P7533
Surface Mount High Frequency Inductor, Mlk Series, 2.7 Nh, 0.3Nh, 0402 [1005 Metric], 7.5 Ghz Rohs Compliant Tdk 33P7533
Surface Mount High Frequency Inductor, MLK Series, 2.7 nH, 0.3nH, 0402 [1005 Metric], 7.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLK Series, 2.7 nH, 0.3nH, 0402 [1005 Metric], 7.5 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33P7533
Product Name Surface Mount High Frequency Inductor, Mlk Series, 2.7 Nh, 0.3Nh, 0402 [1005 Metric], 7.5 Ghz Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details