TDK U.S.A. Corporation Fixed Inductors MLK1005S2N4ST000

Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6356-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6356-2-ND
Fixed Inductors 445-6356-2-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6356-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6356-1-ND
Fixed Inductors 445-6356-1-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-MLK1005S2N4ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLK1005S2N4ST000
500MA 200MOHM Inductor and Choke 71-MLK1005S2N4ST000
FIXED IND 2.4NH 500MA 200MOHM SM Product overview: MLK1005S2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S2N4ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 500MA 200MOHM SM Product overview: MLK1005S2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S2N4ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6356-2-ND 71-MLK1005S2N4ST000
Product Name Fixed Inductors 500MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details