FIXED IND 27NH 200MA 800MOHM SMD Product overview: MLK1005S27NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S27NJTD25 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 927284-MLK1005S27NJT
Series: MLK
Operating Temperature Range: -55°C ~ 125°C
Features: 27 nH Unshielded Multilayer Inductor 200 mA 800mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLK1005S27NJTD25T000
27nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 27NH, 3GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLK1005S27NJTD25 | 927284-MLK1005S27NJTD25 | 445-17030-2-ND | 69AH1358 |
| Product Name | SMD 200MA 800MOHM Inductor and Choke | Fixed Inductors - MLK1005S27NJTD25 | Fixed Inductors | Inductor, Aec-Q200, 27Nh, 3Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | Multilayer | |
| Core Material | Ceramic | Non-Magnetic | ||
| Inductance Range | 0.0270 microH |