TDK-Lambda Americas Inc., High Power Division High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz, Full Reel; Inductance Tdk MLK1005S22NJ

Description
HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz , FULL REEL; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Q Factor:7RoHS Compliant: Yes
Description
HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz , FULL REEL; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Q Factor:7RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz, Full Reel; Inductance Tdk - 89R2944 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz, Full Reel; Inductance Tdk
89R2944
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz, Full Reel; Inductance Tdk 89R2944
HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz , FULL REEL; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Q Factor:7RoHS Compliant: Yes

HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz, FULL REEL; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Q Factor:7RoHS Compliant: Yes

Supplier's Site
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz; Inductance Tdk - 99R3569 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz; Inductance Tdk
99R3569
High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz; Inductance Tdk 99R3569
HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz ; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Core Material:CeramicRoHS Compliant: Yes

HIGH FREQUENCY IND, 22NH,200MA,5%,4.4GHz; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:3.5GHz; DC Current Rating:200mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MLK Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 89R2944 99R3569
Product Name High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz, Full Reel; Inductance Tdk High Frequency Ind, 22Nh,200Ma,5%,4.4Ghz; Inductance Tdk
Inductance Range 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details