TDK U.S.A. Corporation Fixed Inductors MLK1005S1N8STD25

Description
1.8nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17028-2-ND
Fixed Inductors 445-17028-2-ND
1.8nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17028-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details